Standard Abrasives 702336 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 180. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Rolls and Abrasive Sheets |
| Product Number | 051115-33919 |
| Product Name | Standard Abrasives 702336 Straight A/O Aluminum Oxide AO Cartridge Roll - 180 Grit - 1 in Length - 1/2 in Diameter - 1/8 in Center Hole - 33919 |
| Product Type | Roll or Tape; Nonwoven |