3M Standard Abrasives 709600 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33883 66000233537

Description
Standard Abrasives 709600 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
Standard Abrasives 709600 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 709600 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33883 - 051115-33883 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 709600 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33883
051115-33883
Standard Abrasives 709600 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33883 051115-33883
Standard Abrasives 709600 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Standard Abrasives 709600 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33883
Product Name Standard Abrasives 709600 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33883
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Fine Grit Paper Sheet - 7660702769 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); MRO or Welding
Type Aluminum Oxide
Grit Size 220
View Details
CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Abrasive Cloth Rolls -  - DME Company
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Backing / Base Cloth
View Details
Floor Sanding Sleeves, Rolls and Sheets - X2103 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Length 19.00 inch (483 mm)
Width 8.00 inch (203 mm)
View Details