3M Standard Abrasives 702513 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33882 66000233529

Description
Standard Abrasives 702513 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 40. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
Standard Abrasives 702513 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 40. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 702513 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33882 - 051115-33882 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 702513 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33882
051115-33882
Standard Abrasives 702513 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33882 051115-33882
Standard Abrasives 702513 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 40. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Standard Abrasives 702513 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 40. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33882
Product Name Standard Abrasives 702513 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33882
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

MultiSand Sheet Job Pack - 07660701624 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
3D Structured Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Aluminum Oxide (optional feature); Aluminum Hydroxide (AOH), Calcium Carbonate (CaCO), Cerium Oxide (CO)
View Details
ScotchBrite™ Ultra Heavy Duty Hand Pad - 5440 - DME Company
Specs
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 6.00 inch (152 mm)
Width 4.00 inch (102 mm)
View Details
Straight Cartridge Rolls - 45465 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Fiberglass
Length 1.50 inch (38.1 mm)
View Details