3M Standard Abrasives 705819 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 5/16 in Diameter - 1/8 in Center Hole - 32898 66000233412

Description
Standard Abrasives 705819 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
Standard Abrasives 705819 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 705819 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 5/16 in Diameter - 1/8 in Center Hole - 32898 - 051115-32898 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 705819 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 5/16 in Diameter - 1/8 in Center Hole - 32898
051115-32898
Standard Abrasives 705819 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 5/16 in Diameter - 1/8 in Center Hole - 32898 051115-32898
Standard Abrasives 705819 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Standard Abrasives 705819 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-32898
Product Name Standard Abrasives 705819 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 5/16 in Diameter - 1/8 in Center Hole - 32898
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Coarse Grit Paper Sheet - 07660768175 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1258 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 20.12 inch (511 mm)
Width 8.00 inch (203 mm)
View Details