3M Standard Abrasives 705196 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32892 66000233396

Description
Standard Abrasives 705196 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
Standard Abrasives 705196 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 705196 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32892 - 051115-32892 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 705196 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32892
051115-32892
Standard Abrasives 705196 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32892 051115-32892
Standard Abrasives 705196 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Standard Abrasives 705196 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-32892
Product Name Standard Abrasives 705196 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32892
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Metalite® K225 Cloth Roll - 66261127285 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
FIS Polish Film - F1-0109-5-1-03 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting None or Handheld
View Details
ScotchBrite™ MultiFlex Abrasive Sheets - 7521 - DME Company
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 8.00 inch (203 mm)
View Details