3M Standard Abrasives 703199 Straight A/O Aluminum Oxide AO Cartridge Roll - 120 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32876 66000233362

Description
Standard Abrasives 703199 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 120. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
Standard Abrasives 703199 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 120. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 703199 Straight A/O Aluminum Oxide AO Cartridge Roll - 120 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32876 - 051115-32876 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 703199 Straight A/O Aluminum Oxide AO Cartridge Roll - 120 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32876
051115-32876
Standard Abrasives 703199 Straight A/O Aluminum Oxide AO Cartridge Roll - 120 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32876 051115-32876
Standard Abrasives 703199 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 120. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Standard Abrasives 703199 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 120. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-32876
Product Name Standard Abrasives 703199 Straight A/O Aluminum Oxide AO Cartridge Roll - 120 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32876
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
MultiSand Sheet Job Pack - 07660700359 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Abrasive Paper, 4-1/2" x 5-1/2" - 742515-A - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 400
View Details