3M Standard Abrasives 705036 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32473 66000233339

Description
Standard Abrasives 705036 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
Standard Abrasives 705036 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 705036 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32473 - 051115-32473 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 705036 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32473
051115-32473
Standard Abrasives 705036 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32473 051115-32473
Standard Abrasives 705036 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Standard Abrasives 705036 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-32473
Product Name Standard Abrasives 705036 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 32473
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
Norton Bear-Tex FastCut SC Fine Grit Non-Woven Perforated Roll - 63642502999 - Norton Abrasives
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Polishing or lapping (Very fine grits or filaments); Light Cleaning and Finishing; Micro Fine Grit
Width 4.00 inch (102 mm)
View Details
Abrasive Shop Roll - COOLCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Metalworking; Woodworking
Mounting None or Handheld
View Details
Round Cord - .070
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details