3M Standard Abrasives 711444 Straight A/O Aluminum Oxide AO Cartridge Roll - 180 Grit - 1 in Length - 1/4 in Diameter - 1/8 in Center Hole - 33809 66000232471

Description
Standard Abrasives 711444 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 180. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
Standard Abrasives 711444 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 180. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 711444 Straight A/O Aluminum Oxide AO Cartridge Roll - 180 Grit - 1 in Length - 1/4 in Diameter - 1/8 in Center Hole - 33809 - 051115-33809 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 711444 Straight A/O Aluminum Oxide AO Cartridge Roll - 180 Grit - 1 in Length - 1/4 in Diameter - 1/8 in Center Hole - 33809
051115-33809
Standard Abrasives 711444 Straight A/O Aluminum Oxide AO Cartridge Roll - 180 Grit - 1 in Length - 1/4 in Diameter - 1/8 in Center Hole - 33809 051115-33809
Standard Abrasives 711444 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 180. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Standard Abrasives 711444 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 180. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33809
Product Name Standard Abrasives 711444 Straight A/O Aluminum Oxide AO Cartridge Roll - 180 Grit - 1 in Length - 1/4 in Diameter - 1/8 in Center Hole - 33809
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Lightning® Metalite® K227 Roll - 66261109150 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Abrasive Paper, 4-1/2" x 5-1/2" - 742512-A-50 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 180
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1304 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Length 1800.00 inch (45720 mm)
Width 8.00 inch (203 mm)
View Details