3M Standard Abrasives Buff and Blend 840319 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Coarse Grade - 2 in Diameter - 43213 66000231945

Description
Standard Abrasives Buff and Blend non-woven 840319 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43213 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 840319 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43213 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840319 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Coarse Grade - 2 in Diameter - 43213 - 051141-43213 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840319 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Coarse Grade - 2 in Diameter - 43213
051141-43213
Standard Abrasives Buff and Blend 840319 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Coarse Grade - 2 in Diameter - 43213 051141-43213
Standard Abrasives Buff and Blend non-woven 840319 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43213 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend non-woven 840319 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43213 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-43213
Product Name Standard Abrasives Buff and Blend 840319 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Coarse Grade - 2 in Diameter - 43213
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat Flap Disc Type 29 - 63642504334 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 1883399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Ceramic; Ceramic
Grit Size 120 # or Microns
View Details
4-1/2" x 7/8" 80 Grit Zirconia T29 Flap Disc - DWA8208 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
Type Diamond
View Details