3M Standard Abrasives Buff and Blend 840458 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 3 in Diameter - 33125 66000227810

Description
Standard Abrasives Buff and Blend non-woven 840458 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33125 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 8000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 840458 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33125 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 8000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840458 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 3 in Diameter - 33125 - 051115-33125 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840458 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 3 in Diameter - 33125
051115-33125
Standard Abrasives Buff and Blend 840458 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 3 in Diameter - 33125 051115-33125
Standard Abrasives Buff and Blend non-woven 840458 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33125 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 8000 RPMs.

Standard Abrasives Buff and Blend non-woven 840458 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33125 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 8000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33125
Product Name Standard Abrasives Buff and Blend 840458 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 3 in Diameter - 33125
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Gold Reserve AO Fine Grit Paper PSA Disc Roll - 63642506179 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 794104-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Surface Cleaning Discs for Velcro Systems - QUICK-STEP FX™ - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Mounting HookLoop
View Details