3M Standard Abrasives 522417 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 60 Grit - 2 in Diameter - 43490 66000225335

Description
Standard Abrasives coated 522417 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives coated 522417 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 522417 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 60 Grit - 2 in Diameter - 43490 - 051141-43490 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 522417 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 60 Grit - 2 in Diameter - 43490
051141-43490
Standard Abrasives 522417 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 60 Grit - 2 in Diameter - 43490 051141-43490
Standard Abrasives coated 522417 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Standard Abrasives coated 522417 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-43490
Product Name Standard Abrasives 522417 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 60 Grit - 2 in Diameter - 43490
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Medium Surface Conditioning Disc - 05539512518 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Discs - 2500437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details
Ultra High Removal Grinding Wheels - XCAVATOR™ with Comfort Max™ Technology - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details
Semi-Flexible Masonry Discs - S4536 - Flexovit USA, Inc.
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Concrete, Masonry, Stone
Outer / OD 4.50 inch (114 mm)
View Details