3M Standard Abrasives 598326 Coated A/Z Alumina Zirconia AZ Quick Change 2 Ply Disc - 80 Grit - 1 1/2 in Diameter - 34830 66000224700

Description
Standard Abrasives coated 598326 quick change 2 ply disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the quick change 2 ply disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 25000 RPMs.
Description
Standard Abrasives coated 598326 quick change 2 ply disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the quick change 2 ply disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 25000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 598326 Coated A/Z Alumina Zirconia AZ Quick Change 2 Ply Disc - 80 Grit - 1 1/2 in Diameter - 34830 - 051115-34830 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 598326 Coated A/Z Alumina Zirconia AZ Quick Change 2 Ply Disc - 80 Grit - 1 1/2 in Diameter - 34830
051115-34830
Standard Abrasives 598326 Coated A/Z Alumina Zirconia AZ Quick Change 2 Ply Disc - 80 Grit - 1 1/2 in Diameter - 34830 051115-34830
Standard Abrasives coated 598326 quick change 2 ply disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the quick change 2 ply disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 25000 RPMs.

Standard Abrasives coated 598326 quick change 2 ply disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the quick change 2 ply disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 25000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-34830
Product Name Standard Abrasives 598326 Coated A/Z Alumina Zirconia AZ Quick Change 2 Ply Disc - 80 Grit - 1 1/2 in Diameter - 34830
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton Metal RightCut A Type 01/41 Right Angle Cut-Off Wheel - 66252843847 - 66252843847 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 5.00 inch (127 mm)
Type Aluminum Oxide
View Details
Resin Fiber Disc - 742089-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Sanding Discs for Metalworking - EKASTORM - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; C-Weight paper backing
Type Aluminum Oxide
Grit Size 80 to 600 # or Microns
View Details