Standard Abrasives coated 592206 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 051115-34519 |
| Product Name | Standard Abrasives 592206 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 80 Grit - 1 in Diameter - 34519 |
| Type | Aluminum Oxide |