3M Standard Abrasives 522102 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 36 Grit - 3/4 in Diameter - 34488 66000224254

Description
Standard Abrasives coated 522102 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.
Description
Standard Abrasives coated 522102 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 522102 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 36 Grit - 3/4 in Diameter - 34488 - 051115-34488 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 522102 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 36 Grit - 3/4 in Diameter - 34488
051115-34488
Standard Abrasives 522102 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 36 Grit - 3/4 in Diameter - 34488 051115-34488
Standard Abrasives coated 522102 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.

Standard Abrasives coated 522102 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-34488
Product Name Standard Abrasives 522102 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 36 Grit - 3/4 in Diameter - 34488
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2819081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Metal
Grit Size 36 # or Microns
View Details
Norton Red Heat Flap Disc Type 29 - 63642504337 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742038-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Surface Cleaning Discs for Velcro Systems - QUICK-STEP FX™ - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Mounting HookLoop
View Details