3M Standard Abrasives 522303 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 40 Grit - 1 1/2 in Diameter - 32563 66000223686

Description
Standard Abrasives coated 522303 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives coated 522303 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 522303 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 40 Grit - 1 1/2 in Diameter - 32563 - 051115-32563 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 522303 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 40 Grit - 1 1/2 in Diameter - 32563
051115-32563
Standard Abrasives 522303 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 40 Grit - 1 1/2 in Diameter - 32563 051115-32563
Standard Abrasives coated 522303 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Standard Abrasives coated 522303 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32563
Product Name Standard Abrasives 522303 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 40 Grit - 1 1/2 in Diameter - 32563
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit ShurStik AO Coarse Cloth PSA Disc - 08834172020 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 742076-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Lapping Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film (optional feature); Paper (optional feature); Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Ophthalmic or Optical; Optical Fibers
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature); Cerium Oxide
View Details