3M Standard Abrasives 522204 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 50 Grit - 1 in Diameter - 32547 66000223595

Description
Standard Abrasives coated 522204 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.
Description
Standard Abrasives coated 522204 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 522204 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 50 Grit - 1 in Diameter - 32547 - 051115-32547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 522204 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 50 Grit - 1 in Diameter - 32547
051115-32547
Standard Abrasives 522204 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 50 Grit - 1 in Diameter - 32547 051115-32547
Standard Abrasives coated 522204 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.

Standard Abrasives coated 522204 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32547
Product Name Standard Abrasives 522204 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 50 Grit - 1 in Diameter - 32547
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 148057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 1 # or Microns
View Details
Norton Stick & Sand AO Medium Grit Cloth PSA Disc - 07660701981 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 794072-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 6.00 inch (152 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details