3M Standard Abrasives 522112 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - P320 Grit - 3/4 in Diameter - 32542 66000223553

Description
Standard Abrasives coated 522112 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of P320. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.
Description
Standard Abrasives coated 522112 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of P320. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 522112 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - P320 Grit - 3/4 in Diameter - 32542 - 051115-32542 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 522112 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - P320 Grit - 3/4 in Diameter - 32542
051115-32542
Standard Abrasives 522112 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - P320 Grit - 3/4 in Diameter - 32542 051115-32542
Standard Abrasives coated 522112 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of P320. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.

Standard Abrasives coated 522112 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of P320. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32542
Product Name Standard Abrasives 522112 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - P320 Grit - 3/4 in Diameter - 32542
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1370956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Abrasive Paper
Grit Size 400 # or Microns
View Details
Norton Gold Reserve AO Coarse Paper PSA Disc - 63642506219 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 742040-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Cleaning and Sanding FX™ Wheels -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Outer / OD 4.00 to 6.00 inch (102 to 152 mm)
View Details