3M Standard Abrasives 522504 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 50 Grit - 3 in Diameter - 32419 66000223272

Description
Standard Abrasives coated 522504 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives coated 522504 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 522504 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 50 Grit - 3 in Diameter - 32419 - 051115-32419 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 522504 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 50 Grit - 3 in Diameter - 32419
051115-32419
Standard Abrasives 522504 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 50 Grit - 3 in Diameter - 32419 051115-32419
Standard Abrasives coated 522504 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives coated 522504 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32419
Product Name Standard Abrasives 522504 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 50 Grit - 3 in Diameter - 32419
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642505279 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
General Purpose Surface Cleaning Sanding Discs - COOLCUT™ Sanding Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details