3M Standard Abrasives 522408 A/O Aluminum Oxide AO 2 Ply Quick Change Disc - 2 in Diameter - 32414 66000223223

Description
Standard Abrasives 522408 2 ply quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the 2 ply quick change disc forming a grit of 120.
Description
Standard Abrasives 522408 2 ply quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the 2 ply quick change disc forming a grit of 120.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 522408 A/O Aluminum Oxide AO 2 Ply Quick Change Disc - 2 in Diameter - 32414 - 051115-32414 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 522408 A/O Aluminum Oxide AO 2 Ply Quick Change Disc - 2 in Diameter - 32414
051115-32414
Standard Abrasives 522408 A/O Aluminum Oxide AO 2 Ply Quick Change Disc - 2 in Diameter - 32414 051115-32414
Standard Abrasives 522408 2 ply quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the 2 ply quick change disc forming a grit of 120.

Standard Abrasives 522408 2 ply quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the 2 ply quick change disc forming a grit of 120.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32414
Product Name Standard Abrasives 522408 A/O Aluminum Oxide AO 2 Ply Quick Change Disc - 2 in Diameter - 32414
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Silicon Carbide; Silicon Carbide
Grit Size 5 # or Microns
View Details
Merit ShurStik AO Coarse Cloth PSA Disc - 08834171104 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
7
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 7.00 inch (178 mm)
View Details
Abrasive Discs - 216098 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details