3M Standard Abrasives 522405 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 2 in Diameter - 32411 66000223199

Description
Standard Abrasives coated 522405 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives coated 522405 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 522405 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 2 in Diameter - 32411 - 051115-32411 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 522405 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 2 in Diameter - 32411
051115-32411
Standard Abrasives 522405 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 2 in Diameter - 32411 051115-32411
Standard Abrasives coated 522405 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Standard Abrasives coated 522405 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32411
Product Name Standard Abrasives 522405 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 2 in Diameter - 32411
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1953571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded Cutting
Outer / OD 7.09 inch (180 mm)
Type Aluminium oxide
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642536149 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742073-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Microfinishing Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film; Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Optical Fibers, Precision Mechanical Parts
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature)
View Details