3M Standard Abrasives 522205 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 1 in Diameter - 32402 66000223116

Description
Standard Abrasives coated 522205 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.
Description
Standard Abrasives coated 522205 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 522205 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 1 in Diameter - 32402 - 051115-32402 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 522205 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 1 in Diameter - 32402
051115-32402
Standard Abrasives 522205 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 1 in Diameter - 32402 051115-32402
Standard Abrasives coated 522205 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.

Standard Abrasives coated 522205 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32402
Product Name Standard Abrasives 522205 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 1 in Diameter - 32402
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton Gold Reserve AO Fine Grit Paper PSA Disc Roll - 63642506176 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 794104-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Felt Discs - TWIST™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Finishing and Deburring; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Mounting QuickChange; HookLoop
View Details