3M Standard Abrasives 645190 Type 29 Ceramic High Density Flap Disc - 7 in Diameter - 78552 66000222167

Description
Standard Abrasives 645190 Type 29 high density flap disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives 645190 Type 29 high density flap disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645190 Type 29 Ceramic High Density Flap Disc - 7 in Diameter - 78552 - 051115-78552 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645190 Type 29 Ceramic High Density Flap Disc - 7 in Diameter - 78552
051115-78552
Standard Abrasives 645190 Type 29 Ceramic High Density Flap Disc - 7 in Diameter - 78552 051115-78552
Standard Abrasives 645190 Type 29 high density flap disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives 645190 Type 29 high density flap disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-78552
Product Name Standard Abrasives 645190 Type 29 Ceramic High Density Flap Disc - 7 in Diameter - 78552
Disc / Backing Type Poly-Cotton
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton Metal RightCut A Type 01/41 Right Angle Cut-Off Wheel - 66252843845 - 66252843845 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 4.50 inch (114 mm)
Type Aluminum Oxide
View Details
Resin Fiber Disc - 742071-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Microfinishing Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film; Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Optical Fibers, Precision Mechanical Parts
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature)
View Details