3M Standard Abrasives 645179 Type 29 Ceramic High Density Flap Disc - 4 1/2 in Diameter - 78547 66000222118

Description
Standard Abrasives 645179 Type 29 high density flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this ceramic material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.
Description
Standard Abrasives 645179 Type 29 high density flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this ceramic material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645179 Type 29 Ceramic High Density Flap Disc - 4 1/2 in Diameter - 78547 - 051115-78547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645179 Type 29 Ceramic High Density Flap Disc - 4 1/2 in Diameter - 78547
051115-78547
Standard Abrasives 645179 Type 29 Ceramic High Density Flap Disc - 4 1/2 in Diameter - 78547 051115-78547
Standard Abrasives 645179 Type 29 high density flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this ceramic material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Standard Abrasives 645179 Type 29 high density flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this ceramic material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-78547
Product Name Standard Abrasives 645179 Type 29 Ceramic High Density Flap Disc - 4 1/2 in Diameter - 78547
Disc / Backing Type Poly-Cotton
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Course Surface Conditioning Disc - 08834166322 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Discs - 1883401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminium oxide
Grit Size 36 # or Microns
View Details
Sanding Discs for Stone / Marble / Granite - ARSF - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; F Weight Paper
Type Silicon Carbide
Grit Size 80 to 220 # or Microns
View Details
7" x 5/8"-11 80 Grit Zirconia T29 Flap Disc - DWA8218H - DEWALT Industrial Tool Co.
Specs
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.625 inch (15.87 mm)
Type Diamond
View Details