3M Standard Abrasives 645173 Type 27 Ceramic High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 78544 66000222084

Description
Standard Abrasives 645173 Type 27 high density flap disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives 645173 Type 27 high density flap disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645173 Type 27 Ceramic High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 78544 - 051115-78544 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645173 Type 27 Ceramic High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 78544
051115-78544
Standard Abrasives 645173 Type 27 Ceramic High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 78544 051115-78544
Standard Abrasives 645173 Type 27 high density flap disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives 645173 Type 27 high density flap disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-78544
Product Name Standard Abrasives 645173 Type 27 Ceramic High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 78544
Disc / Backing Type Poly-Cotton
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167096 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742036-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Abrasive Lapping Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film (optional feature); Paper (optional feature); Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Ophthalmic or Optical; Optical Fibers
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature); Cerium Oxide
View Details