3M Standard Abrasives 890408 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 78376 66000221664

Description
Standard Abrasives 890408 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 9000 RPMs.
Description
Standard Abrasives 890408 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 9000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890408 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 78376 - 051115-78376 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890408 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 78376
051115-78376
Standard Abrasives 890408 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 78376 051115-78376
Standard Abrasives 890408 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 9000 RPMs.

Standard Abrasives 890408 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 9000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-78376
Product Name Standard Abrasives 890408 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 78376
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 2.48 inch (63 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Norton® 37C80-MVK Vitrified Wheel - 66243529171 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741427-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details