3M Standard Abrasives 891341 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1/2 in - 78374 66000221649

Description
Standard Abrasives 891341 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 15100 RPMs.
Description
Standard Abrasives 891341 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 15100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 891341 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1/2 in - 78374 - 051115-78374 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 891341 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1/2 in - 78374
051115-78374
Standard Abrasives 891341 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1/2 in - 78374 051115-78374
Standard Abrasives 891341 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 15100 RPMs.

Standard Abrasives 891341 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 15100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-78374
Product Name Standard Abrasives 891341 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1/2 in - 78374
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norzon® 4NZ16-P - 66252830765 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-8 - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details