3M Standard Abrasives 580022 Ceramic Aluminum Oxide Sanding Belt - 1/2 in Width x 24 in Length - 53911 66000203795

Description
Standard Abrasives 580022 sanding belt uses ceramic aluminum oxide as the abrasive material. Standard Abrasives incorporates this ceramic aluminum oxide material into the sanding belt forming a grit of 60. This particular Standard Abrasives sanding belt is 1/2 in wide by 24 in long.
Description
Standard Abrasives 580022 sanding belt uses ceramic aluminum oxide as the abrasive material. Standard Abrasives incorporates this ceramic aluminum oxide material into the sanding belt forming a grit of 60. This particular Standard Abrasives sanding belt is 1/2 in wide by 24 in long.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 580022 Ceramic Aluminum Oxide Sanding Belt - 1/2 in Width x 24 in Length - 53911 - 051141-53911 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 580022 Ceramic Aluminum Oxide Sanding Belt - 1/2 in Width x 24 in Length - 53911
051141-53911
Standard Abrasives 580022 Ceramic Aluminum Oxide Sanding Belt - 1/2 in Width x 24 in Length - 53911 051141-53911
Standard Abrasives 580022 sanding belt uses ceramic aluminum oxide as the abrasive material. Standard Abrasives incorporates this ceramic aluminum oxide material into the sanding belt forming a grit of 60. This particular Standard Abrasives sanding belt is 1/2 in wide by 24 in long.

Standard Abrasives 580022 sanding belt uses ceramic aluminum oxide as the abrasive material. Standard Abrasives incorporates this ceramic aluminum oxide material into the sanding belt forming a grit of 60. This particular Standard Abrasives sanding belt is 1/2 in wide by 24 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051141-53911
Product Name Standard Abrasives 580022 Ceramic Aluminum Oxide Sanding Belt - 1/2 in Width x 24 in Length - 53911
Belt Type Nonwoven
Backing Cloth
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883407 - RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 1968.5 inch (50000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66254490470 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 1-1/8" x 21" - 742303-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details