3M Standard Abrasives 580014 A/Z Alumina Zirconia AZ Sanding Belt - 1/2 in Width x 24 in Length - 53903 66000203712

Description
Standard Abrasives 580014 sanding belt uses A/Z alumina zirconia AZ as the abrasive material. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the sanding belt forming a grit of 120. This particular Standard Abrasives sanding belt is 1/2 in wide by 24 in long.
Description
Standard Abrasives 580014 sanding belt uses A/Z alumina zirconia AZ as the abrasive material. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the sanding belt forming a grit of 120. This particular Standard Abrasives sanding belt is 1/2 in wide by 24 in long.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 580014 A/Z Alumina Zirconia AZ Sanding Belt - 1/2 in Width x 24 in Length - 53903 - 051141-53903 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 580014 A/Z Alumina Zirconia AZ Sanding Belt - 1/2 in Width x 24 in Length - 53903
051141-53903
Standard Abrasives 580014 A/Z Alumina Zirconia AZ Sanding Belt - 1/2 in Width x 24 in Length - 53903 051141-53903
Standard Abrasives 580014 sanding belt uses A/Z alumina zirconia AZ as the abrasive material. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the sanding belt forming a grit of 120. This particular Standard Abrasives sanding belt is 1/2 in wide by 24 in long.

Standard Abrasives 580014 sanding belt uses A/Z alumina zirconia AZ as the abrasive material. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the sanding belt forming a grit of 120. This particular Standard Abrasives sanding belt is 1/2 in wide by 24 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051141-53903
Product Name Standard Abrasives 580014 A/Z Alumina Zirconia AZ Sanding Belt - 1/2 in Width x 24 in Length - 53903
Belt Type Nonwoven
Backing Polyester
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794801 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 66623333538 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 3" x 24" - 794237-C-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details