3M Standard Abrasives 530311 Coated Ceramic Resin Fiber Disc - Very Coarse Grade - 24 Grit - 5 in Diameter - 7/8 in Center Hole - 53795 66000202698

Description
Standard Abrasives coated 530311 resin fiber disc uses ceramic as the abrasive material and has a diameter of 5 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives coated 530311 resin fiber disc uses ceramic as the abrasive material and has a diameter of 5 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 530311 Coated Ceramic Resin Fiber Disc - Very Coarse Grade - 24 Grit - 5 in Diameter - 7/8 in Center Hole - 53795 - 051141-53795 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 530311 Coated Ceramic Resin Fiber Disc - Very Coarse Grade - 24 Grit - 5 in Diameter - 7/8 in Center Hole - 53795
051141-53795
Standard Abrasives 530311 Coated Ceramic Resin Fiber Disc - Very Coarse Grade - 24 Grit - 5 in Diameter - 7/8 in Center Hole - 53795 051141-53795
Standard Abrasives coated 530311 resin fiber disc uses ceramic as the abrasive material and has a diameter of 5 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives coated 530311 resin fiber disc uses ceramic as the abrasive material and has a diameter of 5 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53795
Product Name Standard Abrasives 530311 Coated Ceramic Resin Fiber Disc - Very Coarse Grade - 24 Grit - 5 in Diameter - 7/8 in Center Hole - 53795
Disc / Backing Type Fibre
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Zirc Plus ZA Coarse TS (Type II) Quick-Change Cloth Disc - 08834167061 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742107-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Cleaning and Sanding FX™ Wheels -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Outer / OD 4.00 to 6.00 inch (102 to 152 mm)
View Details