3M Standard Abrasives 531325 Coated Ceramic Resin Fiber Disc - Medium Grade - 60 Grit - 7 in Diameter - 53794 66000202680

Description
Standard Abrasives coated 531325 resin fiber disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives coated 531325 resin fiber disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 531325 Coated Ceramic Resin Fiber Disc - Medium Grade - 60 Grit - 7 in Diameter - 53794 - 051141-53794 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 531325 Coated Ceramic Resin Fiber Disc - Medium Grade - 60 Grit - 7 in Diameter - 53794
051141-53794
Standard Abrasives 531325 Coated Ceramic Resin Fiber Disc - Medium Grade - 60 Grit - 7 in Diameter - 53794 051141-53794
Standard Abrasives coated 531325 resin fiber disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives coated 531325 resin fiber disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53794
Product Name Standard Abrasives 531325 Coated Ceramic Resin Fiber Disc - Medium Grade - 60 Grit - 7 in Diameter - 53794
Disc / Backing Type Fibre
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat Flap Disc Type 29 - 63642504338 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 1463844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 0.87 inch (22 mm)
Bore / Shank 0.093 inch (2.35 mm)
Type Aluminium oxide
View Details
Abrasive Discs - 216133 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details