3M Standard Abrasives 531032 Coated Ceramic Resin Fiber Disc - Very Coarse Grade - 24 Grit - 4 1/2 in Diameter - 53782 66000202565

Description
Standard Abrasives coated 531032 resin fiber disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 13300 RPMs.
Description
Standard Abrasives coated 531032 resin fiber disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 531032 Coated Ceramic Resin Fiber Disc - Very Coarse Grade - 24 Grit - 4 1/2 in Diameter - 53782 - 051141-53782 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 531032 Coated Ceramic Resin Fiber Disc - Very Coarse Grade - 24 Grit - 4 1/2 in Diameter - 53782
051141-53782
Standard Abrasives 531032 Coated Ceramic Resin Fiber Disc - Very Coarse Grade - 24 Grit - 4 1/2 in Diameter - 53782 051141-53782
Standard Abrasives coated 531032 resin fiber disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 13300 RPMs.

Standard Abrasives coated 531032 resin fiber disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53782
Product Name Standard Abrasives 531032 Coated Ceramic Resin Fiber Disc - Very Coarse Grade - 24 Grit - 4 1/2 in Diameter - 53782
Disc / Backing Type Fibre
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167101 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742037-8-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Sanding Discs - TWIST™ TOPCUT - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details