3M Standard Abrasives 530232 Coated Ceramic Resin Fiber Disc - Very Coarse Grade - 24 Grit - 7 in Diameter - 7/8 in Center Hole - 53777 66000202516

Description
Standard Abrasives coated 530232 resin fiber disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives coated 530232 resin fiber disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 530232 Coated Ceramic Resin Fiber Disc - Very Coarse Grade - 24 Grit - 7 in Diameter - 7/8 in Center Hole - 53777 - 051141-53777 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 530232 Coated Ceramic Resin Fiber Disc - Very Coarse Grade - 24 Grit - 7 in Diameter - 7/8 in Center Hole - 53777
051141-53777
Standard Abrasives 530232 Coated Ceramic Resin Fiber Disc - Very Coarse Grade - 24 Grit - 7 in Diameter - 7/8 in Center Hole - 53777 051141-53777
Standard Abrasives coated 530232 resin fiber disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives coated 530232 resin fiber disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53777
Product Name Standard Abrasives 530232 Coated Ceramic Resin Fiber Disc - Very Coarse Grade - 24 Grit - 7 in Diameter - 7/8 in Center Hole - 53777
Disc / Backing Type Fibre
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642536148 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742040-9-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Sanding Discs - COOLCUT XX™ Sanding Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking; Sanding
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details