3M Standard Abrasives 531326 Coated Ceramic Resin Fiber Disc - Medium Grade - 80 Grit - 7 in Diameter - 53760 66000202342

Description
Standard Abrasives coated 531326 resin fiber disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives coated 531326 resin fiber disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 531326 Coated Ceramic Resin Fiber Disc - Medium Grade - 80 Grit - 7 in Diameter - 53760 - 051141-53760 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 531326 Coated Ceramic Resin Fiber Disc - Medium Grade - 80 Grit - 7 in Diameter - 53760
051141-53760
Standard Abrasives 531326 Coated Ceramic Resin Fiber Disc - Medium Grade - 80 Grit - 7 in Diameter - 53760 051141-53760
Standard Abrasives coated 531326 resin fiber disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives coated 531326 resin fiber disc uses ceramic as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this ceramic material into the resin fiber disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53760
Product Name Standard Abrasives 531326 Coated Ceramic Resin Fiber Disc - Medium Grade - 80 Grit - 7 in Diameter - 53760
Disc / Backing Type Fibre
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167101 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Ultra High Removal Grinding Wheels - XCAVATOR™ with Comfort Max™ Technology - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details