3M Standard Abrasives 530093 Coated Alumina Zirconia Resin Fiber Disc - Coarse Grade - 50 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 33452 66000201799

Description
Standard Abrasives coated 530093 resin fiber disc uses alumina zirconia as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this alumina zirconia material into the resin fiber disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 13300 RPMs.
Description
Standard Abrasives coated 530093 resin fiber disc uses alumina zirconia as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this alumina zirconia material into the resin fiber disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 530093 Coated Alumina Zirconia Resin Fiber Disc - Coarse Grade - 50 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 33452 - 051115-33452 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 530093 Coated Alumina Zirconia Resin Fiber Disc - Coarse Grade - 50 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 33452
051115-33452
Standard Abrasives 530093 Coated Alumina Zirconia Resin Fiber Disc - Coarse Grade - 50 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 33452 051115-33452
Standard Abrasives coated 530093 resin fiber disc uses alumina zirconia as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this alumina zirconia material into the resin fiber disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 13300 RPMs.

Standard Abrasives coated 530093 resin fiber disc uses alumina zirconia as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this alumina zirconia material into the resin fiber disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives resin fiber disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33452
Product Name Standard Abrasives 530093 Coated Alumina Zirconia Resin Fiber Disc - Coarse Grade - 50 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 33452
Disc / Backing Type Fibre
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat Flap Disc Quick Trim Type 27 - 63642504883 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 1883398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Flap Discs, Sanding Discs, Polishing Felt Discs and Surface Conditioning Discs - QUICK-STEP™ Trial Pack - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Resin Fiber Discs - 32264 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 9.00 inch (229 mm)
View Details