3M Standard Abrasives 811732 732 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 35237 66000201286

Description
Standard Abrasives 811732 732 unitized wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.
Description
Standard Abrasives 811732 732 unitized wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 811732 732 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 35237 - 051115-35237 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 811732 732 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 35237
051115-35237
Standard Abrasives 811732 732 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 35237 051115-35237
Standard Abrasives 811732 732 unitized wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.

Standard Abrasives 811732 732 unitized wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35237
Product Name Standard Abrasives 811732 732 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 35237
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.26 inch (32 mm)
Thickness 1.26 inch (32 mm)
Bore / Shank 0.3752 inch (9.53 mm)
View Details
Gemini® 57A24-R Cone - 61463615722 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details
EB Diamond Cluster Wheel - EB4507880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details