3M Standard Abrasives 811821 821 A/O Aluminum Oxide AO Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33047 66000201278

Description
Standard Abrasives 811821 821 unitized wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.
Description
Standard Abrasives 811821 821 unitized wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 811821 821 A/O Aluminum Oxide AO Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33047 - 051115-33047 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 811821 821 A/O Aluminum Oxide AO Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33047
051115-33047
Standard Abrasives 811821 821 A/O Aluminum Oxide AO Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33047 051115-33047
Standard Abrasives 811821 821 unitized wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.

Standard Abrasives 811821 821 unitized wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33047
Product Name Standard Abrasives 811821 821 A/O Aluminum Oxide AO Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33047
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.2362 inch (6 mm)
View Details
Bench & Pedestal Wheel Gemini Medium - 66252836571 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Weiler TIGER Aluminum Oxide Grinding Wheel - 7 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 57125 - 012382-57125 - R. S. Hughes Company, Inc.
Specs
Type Aluminum Oxide
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details