3M Standard Abrasives 811632 632 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33045 66000201252

Description
Standard Abrasives 811632 632 unitized wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.
Description
Standard Abrasives 811632 632 unitized wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 811632 632 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33045 - 051115-33045 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 811632 632 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33045
051115-33045
Standard Abrasives 811632 632 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33045 051115-33045
Standard Abrasives 811632 632 unitized wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.

Standard Abrasives 811632 632 unitized wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33045
Product Name Standard Abrasives 811632 632 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33045
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.9843 inch (25 mm)
View Details
Gemini® 57A16-QS - 66252809563 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details