3M Standard Abrasives 43690 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 120 Grit - 2 1/2 in Length - 1/2 in Diameter - 1/4 in Center Hole 66000139346

Description
Standard Abrasives 43690 straight precision cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the precision cartridge roll forming a grit of 120. The precision cartridge roll has a length of 2 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives precision cartridge roll can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 43690 straight precision cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the precision cartridge roll forming a grit of 120. The precision cartridge roll has a length of 2 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives precision cartridge roll can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 43690 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 120 Grit - 2 1/2 in Length - 1/2 in Diameter - 1/4 in Center Hole - 051141-43690 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 43690 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 120 Grit - 2 1/2 in Length - 1/2 in Diameter - 1/4 in Center Hole
051141-43690
Standard Abrasives 43690 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 120 Grit - 2 1/2 in Length - 1/2 in Diameter - 1/4 in Center Hole 051141-43690
Standard Abrasives 43690 straight precision cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the precision cartridge roll forming a grit of 120. The precision cartridge roll has a length of 2 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives precision cartridge roll can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 43690 straight precision cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the precision cartridge roll forming a grit of 120. The precision cartridge roll has a length of 2 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives precision cartridge roll can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051141-43690
Product Name Standard Abrasives 43690 Straight A/O Aluminum Oxide AO Precision Cartridge Roll - 120 Grit - 2 1/2 in Length - 1/2 in Diameter - 1/4 in Center Hole
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Metalite® K225 Cloth Roll - 66261134299 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details