3M Standard Abrasives 879406 Bristle Disc - Medium Grade - Quick Change Attachment - 5/8 in Center Hole - 2 in Outside Diameter - 43608 66000138652

Description
Standard Abrasives 879406 bristle disc is measured using outside diameter (OD), with the OD being 2 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives bristle disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives 879406 bristle disc is measured using outside diameter (OD), with the OD being 2 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives bristle disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 879406 Bristle Disc - Medium Grade - Quick Change Attachment - 5/8 in Center Hole - 2 in Outside Diameter - 43608 - 051141-43608 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 879406 Bristle Disc - Medium Grade - Quick Change Attachment - 5/8 in Center Hole - 2 in Outside Diameter - 43608
051141-43608
Standard Abrasives 879406 Bristle Disc - Medium Grade - Quick Change Attachment - 5/8 in Center Hole - 2 in Outside Diameter - 43608 051141-43608
Standard Abrasives 879406 bristle disc is measured using outside diameter (OD), with the OD being 2 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives bristle disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives 879406 bristle disc is measured using outside diameter (OD), with the OD being 2 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives bristle disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-43608
Product Name Standard Abrasives 879406 Bristle Disc - Medium Grade - Quick Change Attachment - 5/8 in Center Hole - 2 in Outside Diameter - 43608
Mounting QuickChange
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 302960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.36 inch (60 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 60 # or Microns
View Details
Norton Gold Reserve AO Medium Grit Paper H&L File Strip - 63642506239 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Resin Fiber Disc - 742075-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Microfinishing Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film; Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Optical Fibers, Precision Mechanical Parts
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature)
View Details