3M Standard Abrasives 730489 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 in Pad Thickness - 43504 66000137183

Description
Standard Abrasives 730489 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 4 1/2 in and length of 4 1/2 in.
Description
Standard Abrasives 730489 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 4 1/2 in and length of 4 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730489 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 in Pad Thickness - 43504 - 051141-43504 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730489 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 in Pad Thickness - 43504
051141-43504
Standard Abrasives 730489 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 in Pad Thickness - 43504 051141-43504
Standard Abrasives 730489 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 4 1/2 in and length of 4 1/2 in.

Standard Abrasives 730489 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 4 1/2 in and length of 4 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-43504
Product Name Standard Abrasives 730489 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 in Pad Thickness - 43504
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1235766 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details
Norton BlueFire Multi-Air ZA Coarse Paper H&L Vacuum File Strip - 69957394363 - Norton Abrasives
Specs
Features Open
Length 8 inch (203 mm)
Width 2.75 inch (69.85 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Non-Woven Hand Pad, General Purpose, AO - 51444 - Weiler Abrasives
Specs
Length 6 inch (152 mm)
Width 9 inch (229 mm)
Abrasive Type Aluminum Oxide
View Details