3M Standard Abrasives 730488 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 4 in Width x 4 in Length - 1 in Pad Thickness - 43503 66000137175

Description
Standard Abrasives 730488 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 4 in and length of 4 in.
Description
Standard Abrasives 730488 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 4 in and length of 4 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730488 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 4 in Width x 4 in Length - 1 in Pad Thickness - 43503 - 051141-43503 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730488 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 4 in Width x 4 in Length - 1 in Pad Thickness - 43503
051141-43503
Standard Abrasives 730488 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 4 in Width x 4 in Length - 1 in Pad Thickness - 43503 051141-43503
Standard Abrasives 730488 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 4 in and length of 4 in.

Standard Abrasives 730488 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 4 in and length of 4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-43503
Product Name Standard Abrasives 730488 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 4 in Width x 4 in Length - 1 in Pad Thickness - 43503
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1235764 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 36
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Quadroflex Flexible Diamond Sheets - 69014133483 - Norton Abrasives
Specs
Features Open; Structured
Length 5 inch (127 mm)
Width 3.25 inch (82.55 mm)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details