3M Standard Abrasives 730487 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 in Pad Thickness - 43502 66000137167

Description
Standard Abrasives 730487 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 3 1/2 in and length of 3 1/2 in.
Description
Standard Abrasives 730487 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 3 1/2 in and length of 3 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730487 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 in Pad Thickness - 43502 - 051141-43502 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730487 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 in Pad Thickness - 43502
051141-43502
Standard Abrasives 730487 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 in Pad Thickness - 43502 051141-43502
Standard Abrasives 730487 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 3 1/2 in and length of 3 1/2 in.

Standard Abrasives 730487 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 3 1/2 in and length of 3 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-43502
Product Name Standard Abrasives 730487 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 in Pad Thickness - 43502
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Blaze CA Coarse Grit Square Pad - 66261194528 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2819074 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
ScotchBrite™ General Purpose Hand Pad - 7447 - DME Company
Specs
Applications Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
Product / Material Worked Metalworking
View Details