3M Standard Abrasives 730486 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 2 1/2 in Width x 2 1/2 in Length - 3/4 in Pad Thickness - 43501 66000137159

Description
Standard Abrasives 730486 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 2 1/2 in and length of 2 1/2 in.
Description
Standard Abrasives 730486 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 2 1/2 in and length of 2 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730486 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 2 1/2 in Width x 2 1/2 in Length - 3/4 in Pad Thickness - 43501 - 051141-43501 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730486 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 2 1/2 in Width x 2 1/2 in Length - 3/4 in Pad Thickness - 43501
051141-43501
Standard Abrasives 730486 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 2 1/2 in Width x 2 1/2 in Length - 3/4 in Pad Thickness - 43501 051141-43501
Standard Abrasives 730486 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 2 1/2 in and length of 2 1/2 in.

Standard Abrasives 730486 GP cross buff uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross buff forming a grit of 60. The cross buff has a width of 2 1/2 in and length of 2 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-43501
Product Name Standard Abrasives 730486 GP A/O Aluminum Oxide AO Cross Buff 60 Grit - 2 1/2 in Width x 2 1/2 in Length - 3/4 in Pad Thickness - 43501
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2205879 - RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
Grit Size 80 to 800
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Merit AO Coarse Grit Cross Pad - 8834184402 - Norton Abrasives
Specs
Features Closed
Length 2.25 inch (57.15 mm)
Width 2.25 inch (57.15 mm)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details