3M Standard Abrasives 848532 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 4 1/2 in Diameter - 43474 66000136730

Description
Standard Abrasives non-woven 848532 XD quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43474 having a medium grade.
Description
Standard Abrasives non-woven 848532 XD quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43474 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 848532 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 4 1/2 in Diameter - 43474 - 051141-43474 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 848532 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 4 1/2 in Diameter - 43474
051141-43474
Standard Abrasives 848532 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 4 1/2 in Diameter - 43474 051141-43474
Standard Abrasives non-woven 848532 XD quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43474 having a medium grade.

Standard Abrasives non-woven 848532 XD quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43474 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-43474
Product Name Standard Abrasives 848532 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 4 1/2 in Diameter - 43474
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Merit AO Coarse TR (Type III) Quick-Change Cloth Disc - 08834164498 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742039-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Velcro Sanding Disc - QUICK-STEP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Mounting HookLoop
Outer / OD 4.50 to 6.00 inch (114 to 152 mm)
View Details