3M Standard Abrasives 848431 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 3 in Diameter - 43464 66000136631

Description
Standard Abrasives non-woven 848431 XD quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43464 having a coarse grade.
Description
Standard Abrasives non-woven 848431 XD quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43464 having a coarse grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 848431 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 3 in Diameter - 43464 - 051141-43464 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 848431 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 3 in Diameter - 43464
051141-43464
Standard Abrasives 848431 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 3 in Diameter - 43464 051141-43464
Standard Abrasives non-woven 848431 XD quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43464 having a coarse grade.

Standard Abrasives non-woven 848431 XD quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43464 having a coarse grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-43464
Product Name Standard Abrasives 848431 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 3 in Diameter - 43464
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Medium TR (Type III) Quick-Change Cloth Disc - 08834164509 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 1369892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded Cleaning, de-burring, de-rusting, material removing, material shaping
Outer / OD 0.79 inch (20 mm)
Type Silicon carbide
View Details
Resin Fiber Disc - 794073-0 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 6.00 inch (152 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Sanding Discs for Solid Surface - 991C - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; C Weight Paper
Type Silicon Carbide
Grit Size 60 to 1000 # or Microns
View Details