3M Standard Abrasives 848331 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 2 in Diameter - 43463 66000136623

Description
Standard Abrasives non-woven 848331 XD quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43463 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 848331 XD quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43463 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 848331 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 2 in Diameter - 43463 - 051141-43463 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 848331 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 2 in Diameter - 43463
051141-43463
Standard Abrasives 848331 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 2 in Diameter - 43463 051141-43463
Standard Abrasives non-woven 848331 XD quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43463 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 848331 XD quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43463 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-43463
Product Name Standard Abrasives 848331 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 2 in Diameter - 43463
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Aluminium oxide
Grit Size 40 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461203 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742072-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Cleaning and Sanding FX™ Wheels -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Outer / OD 4.00 to 6.00 inch (102 to 152 mm)
View Details