3M Standard Abrasives Buff and Blend 830133 HS A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 4 in Width x 50 ft Length - 43415 66000136078

Description
Standard Abrasives Buff and Blend 830133 HS deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 4 in and length of 50 ft.
Description
Standard Abrasives Buff and Blend 830133 HS deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 4 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 830133 HS A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 4 in Width x 50 ft Length - 43415 - 051141-43415 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 830133 HS A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 4 in Width x 50 ft Length - 43415
051141-43415
Standard Abrasives Buff and Blend 830133 HS A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 4 in Width x 50 ft Length - 43415 051141-43415
Standard Abrasives Buff and Blend 830133 HS deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 4 in and length of 50 ft.

Standard Abrasives Buff and Blend 830133 HS deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 4 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051141-43415
Product Name Standard Abrasives Buff and Blend 830133 HS A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 4 in Width x 50 ft Length - 43415
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Superabrasive; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Adalox® A213 Paper Sheet - 66261100295 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details