3M Standard Abrasives 730463 Straight A/Z Alumina Zirconia AZ Cartridge Roll - 60 Grit - 2 in Length - 5/8 in Diameter - 3/16 in Center Hole - 43314 66000135062

Description
Standard Abrasives 730463 straight cartridge roll uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 5/8 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
Standard Abrasives 730463 straight cartridge roll uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 5/8 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730463 Straight A/Z Alumina Zirconia AZ Cartridge Roll - 60 Grit - 2 in Length - 5/8 in Diameter - 3/16 in Center Hole - 43314 - 051141-43314 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730463 Straight A/Z Alumina Zirconia AZ Cartridge Roll - 60 Grit - 2 in Length - 5/8 in Diameter - 3/16 in Center Hole - 43314
051141-43314
Standard Abrasives 730463 Straight A/Z Alumina Zirconia AZ Cartridge Roll - 60 Grit - 2 in Length - 5/8 in Diameter - 3/16 in Center Hole - 43314 051141-43314
Standard Abrasives 730463 straight cartridge roll uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 5/8 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Standard Abrasives 730463 straight cartridge roll uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 5/8 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051141-43314
Product Name Standard Abrasives 730463 Straight A/Z Alumina Zirconia AZ Cartridge Roll - 60 Grit - 2 in Length - 5/8 in Diameter - 3/16 in Center Hole - 43314
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Multi-Grit Cut Sheet - 07660702057 - Norton Abrasives
Specs
Applications & Materials Worked Dry; MRO or Welding
Width 4.50 inch (114 mm)
Type Aluminum Oxide
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 80
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details