3M Standard Abrasives 890404 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 14 in Diameter - 2 in Center Hole - Thickness 1 in - 43272 66000134644

Description
Standard Abrasives 890404 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 890404 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890404 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 14 in Diameter - 2 in Center Hole - Thickness 1 in - 43272 - 051141-43272 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890404 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 14 in Diameter - 2 in Center Hole - Thickness 1 in - 43272
051141-43272
Standard Abrasives 890404 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 14 in Diameter - 2 in Center Hole - Thickness 1 in - 43272 051141-43272
Standard Abrasives 890404 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 890404 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-43272
Product Name Standard Abrasives 890404 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 14 in Diameter - 2 in Center Hole - Thickness 1 in - 43272
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843217 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U4730 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details