3M Standard Abrasives Buff and Blend 861306 HS A/O Aluminum Oxide AO Deburring Disc - Coarse Grade - 3 in Diameter - 35943 66000133885

Description
Standard Abrasives Buff and Blend 861306 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35943 having a coarse grade.
Description
Standard Abrasives Buff and Blend 861306 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35943 having a coarse grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 861306 HS A/O Aluminum Oxide AO Deburring Disc - Coarse Grade - 3 in Diameter - 35943 - 051115-35943 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 861306 HS A/O Aluminum Oxide AO Deburring Disc - Coarse Grade - 3 in Diameter - 35943
051115-35943
Standard Abrasives Buff and Blend 861306 HS A/O Aluminum Oxide AO Deburring Disc - Coarse Grade - 3 in Diameter - 35943 051115-35943
Standard Abrasives Buff and Blend 861306 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35943 having a coarse grade.

Standard Abrasives Buff and Blend 861306 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35943 having a coarse grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35943
Product Name Standard Abrasives Buff and Blend 861306 HS A/O Aluminum Oxide AO Deburring Disc - Coarse Grade - 3 in Diameter - 35943
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 180 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642505284 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742074-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Silicon Carbide Grinding Papers -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting (optional feature); Finishing and Deburring (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits) (optional feature); Planarization of Metallographic Specimens
Mounting PSA or Adhesive
View Details